2 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
The Alpha Wire control and communcation cables can be used to for many applications including banking systems, data transmission, control systems and many more. The cables contain 2 to 4 conductor copper cables, fully screened using aluminised tape and a tinned copper drain. The cable contains a colour coded polyethelene insulation and is shielded by a grey PVC coating. The component can survive temperatures of -20°C to +60°C and is approved by UL 2092 and UI VW-1.
Number of Cores = 2
Cross Sectional Area = 0.56 mm²
Screened/Unscreened = Screened
Length = 30m
Outer Diameter = 4.67mm
Sheath Colour = Grey
Core Strands = 7/28
American Wire Gauge = 20
Voltage Rating = 300 V
Sheath Material = Polyvinyl Chloride PVC
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 300V, Gray, 100ft, 2411C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2411C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.184 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
PVC Jacket Foil Shielded Multiconductor Cable, 0.016 in. Insulation, 0.020 in. Jacket Thickness
UL2092, 2093, 2094, UL Type CM, CSA PCC FT4
Conductor: Stranded tinned copper. Insulation: Color coded polyethylene 0.016". Shield: Aluminum/polyester tape (100% coverage). Jacket: Gray polyvinylchloride. Operating Temperature Range: +60°C.
Foil faced outward shield, stranded tinned copper drain wire.
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables |
Product Number | 2411CSL005-ND | 1119183 | 03F1311 | ALP2411C-SL005 | 70140382 |
Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 2 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 2411C SL005 | Cable, 2 cond; 20 AWG; Strnd TC; Shielded; PVC jkt ;300 V; 100 Ft.; UL, CSA | |
Product Category | Cable | ||||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride PVC | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |
Cable Insulation | Polyethylene | Polyethylene | |||
Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
Cable Shielding | Foil | Foil | Foil |