Flat Ribbon Cable Gray 26 Conductors 0.050" (1.27mm) Flat Cable 500.0' (152.40m)
Manufacturer: 3M
Category: Cables, Wires Flat Ribbon Cables
Pitch: 0.050" (1.27mm)
Package: Spool
Length: 500.0' (152.40m)
Cable Type: Flat Cable
Shielding: Unshielded
Conductor Strand: 7 Strands / 36 AWG
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.
RIBBON CABLE, 26 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Flat Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
Product Number | 3M155837-500-ND | 70114911 | 03F5909 | |
Product Name | Flat Ribbon Cables | Cables, Wires Flat Ribbon Cables | Cable, Flat; 28 AWG; 0.05 pitch; 26 cond; Gray ins; 100 Ft. | Ribbon Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
Product Category | Cable | Cable | ||
Cable Conductor | Copper, Tinned | Copper | ||
Cable Shielding | No Shielding | No Shielding | ||
Number of Conductors | 26 # | 26 # | ||
Cable Pitch | 0.0500 inch (1.27 mm) |