Alpha Wire multiconductor cables comprise stranded tinned copper conductors, PVC insulation and clear polyester wrap, shielded using tinned copper braid with an overall PVC jacket. The cable is ideal for transmission of low voltage signals in IT control or communications applications. The screening braid provides 90% coverage of the conductors. Available in a range of reel lengths and number of cores.
Number of Cores = 3
Cross Sectional Area = 0.09 mm²
Screened/Unscreened = Screened
Length = 30m
Outer Diameter = 3.15mm
Sheath Colour = Grey
Core Strands = 7/36
American Wire Gauge = 28
Voltage Rating = 600 V
Sheath Material = Polyvinyl Chloride PVC
3 Conductor Multi-Conductor Cable Slate 28 AWG Braid 100.0' (30.5m)
Comm & Control 28AWG 7/36 3C
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 600V, Gray, 100ft, 3303 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3303 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 28 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.124 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 28AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Control and Instrumentation Cables | Multiconductor Cables | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
Product Number | 2984001 | A3303-100-ND | 70137748 | ALP3303-SL005 | 02F8125 |
Product Name | Multiple Conductor Cables | Comm & Control 28AWG 7/36 3C | Alpha Essentials Multi-Conductor Cable - Braid Shield - 28 AWG 3 Conductor - Gray - 600V - 100ft - Alpha 3303 SL005 | Shielded Multiconductor Cable, 3 Conductor, 28Awg, 100Ft, 600V; Cable Shielding Alpha Wire | |
Cable Jacket | Polyvinyl Chloride PVC | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |
North American | 28 AWG | 28 AWG | 28 AWG | 28 AWG | |
International | 0.0900 mm2 | 28 mm2 | |||
Rated Voltage | 0.6000 kilovolts | 0.6000 kilovolts | |||
Product Category | Cable |