Round Twist ’N’ Flat® Cable, 28 AWG, PVC Insulation Material, +105 °C Operating Temperature
Conductors: 28 AWG-7/36 tinned copper. Jacket: Black PVC, 0.030" nom. wall. Temperature Rating: –20° to +105°C (–4° to +221°F).
Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall laminated between 0.005" clear PVC film. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.5". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid.
Ribbon Cable, Colour Coded Round Twist 'N' Flat Jacketed, 16, 28 AWG, 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies |
Product Number | 70111255 | 35B4743 |
Product Name | cable,round twist and flat,jacketed/shielded,color coded,8 pair,28awg stranded | Ribbon Cable, Colour Coded Round Twist 'n' Flat Jacketed, 16, 28 Awg, 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant Amphenol Spectra-Strip |
Product Category | Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyvinyl Chloride | |
Cable Conductor | Copper | |
Cable Shielding | Braid |