Amphenol Corporation cable,flat(planar),gray pvc insul w/1 red edge,34 conductor,28 awg stranded 191-2801-134

Description
An Amphenol Spectra-Strip planar cable for reliable performance. Features and Benefits. · Fast mass termination. · Flexible. · Easy conductor separation for circuit routing Applications. · General purpose interconnection in electronics Reel Length = 30m Screened/Unscreened = Unscreened Series = Spectra-Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 7082062 - RS Components, Ltd.
Corby, Northants, United Kingdom
An Amphenol Spectra-Strip planar cable for reliable performance. Features and Benefits. · Fast mass termination. · Flexible. · Easy conductor separation for circuit routing Applications. · General purpose interconnection in electronics Reel Length = 30m Screened/Unscreened = Unscreened Series = Spectra-Strip

An Amphenol Spectra-Strip planar cable for reliable performance.
Features and Benefits. · Fast mass termination. · Flexible. · Easy conductor separation for circuit routing
Applications. · General purpose interconnection in electronics
Reel Length = 30m
Screened/Unscreened = Unscreened
Series = Spectra-Strip

Supplier's Site
cable,flat(planar),gray pvc insul w/1 red edge,34 conductor,28 awg stranded - 70111287 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable,flat(planar),gray pvc insul w/1 red edge,34 conductor,28 awg stranded
70111287
cable,flat(planar),gray pvc insul w/1 red edge,34 conductor,28 awg stranded 70111287
28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors High Flexible Gray PVC Insulation with One Red Edge Voltage Rating: 300 V Current Rating: 1 Amp

  • 28 AWG, 7/36, 0.050 Centers, Strand Tinned Copper
  • Fast, Low Cost Mass Termination for All Standard 50 MIL Insulation Displacement (IDC) Connectors
  • High Flexible Gray PVC Insulation with One Red Edge
  • Voltage Rating: 300 V
  • Current Rating: 1 Amp
Supplier's Site
Ribbon Cable, Spectra Zipr Planar, 34 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip - 38Y7208 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Spectra Zipr Planar, 34 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip
38Y7208
Ribbon Cable, Spectra Zipr Planar, 34 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip 38Y7208
Ribbon Cable, Spectra Zipr Planar, 34 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Ribbon Cable, Spectra Zipr Planar, 34 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.48 m RoHS Compliant: Yes

Supplier's Site Datasheet
Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip - 78K6418 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip
78K6418
Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip 78K6418
FLAT CABLE, 34 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 34 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Control and Instrumentation Cables Network Cables Cable Assemblies Cable Assemblies
Product Number 7082062 70111287 38Y7208 78K6418
Product Name cable,flat(planar),gray pvc insul w/1 red edge,34 conductor,28 awg stranded Ribbon Cable, Spectra Zipr Planar, 34 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.48 M Rohs Compliant Amphenol Spectra-Strip Flat Cable, 34 Conductor, 100Ft, 28Awg, 300V; Cable Shielding Amphenol Spectra-Strip
Product Category Cable
Cable Type Flat Cable Flat Cable
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details