Overall Shielded Multi-Conductor Cables, Aluminum Mylar Shield Material
For your computer requirements. U.L. style 2464 (300 V) CSA S-R PVC. Available in both single conductors and twisted pairs. Both are 24 gauge (7 × 32), tinned copper, vinyl insulated, overall aluminum mylar shield, 24 AWG stranded tinned copper drain wire, and chrome vinyl jacket. Passes the VW-1 (FR-1) vertical flame test.
Allied Electronics, Inc. | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 70195341 |
Product Name | Cable; 10 Cond; 24 AWG; 7x32; TC + TC Drain; Overall Shld; 300 V; 0.25ö OD; VW-1 |
Product Category | Cable |
Cable Jacket | Vinyl |
Cable Insulation | Vinyl |
Cable Conductor | Copper |
Cable Shielding | Foil |