Conductor: 1172 — 26 AWG BC, 1192 — 24 AWG BC. Shielding: Tinned copper “French braid” shield with a bare copper drain wire. Insulation: Color coded polyethylene. Jacket: PVC. Jacket Available in red, yellow, green, blue and gray. Low-noise pick up commonly called starquad.
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 26AWG, 500FT, 100V; Cable Shielding:Shielded; No. of Conductors:4Conducto
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies |
Product Number | 70005873 | 06M3859 |
Product Name | QUAD MICROPHONE CABLE MATTEBLACK | Shielded Multiconductor Cable, 4 Conductor, 26Awg, 500Ft, 100V; Cable Shielding Belden |
Product Category | Cable | |
Cable Jacket | Polyvinyl Chloride | |
Cable Insulation | Polyethylene | |
Cable Conductor | Copper | |
Cable Shielding | Braid |