Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.
Allied Electronics, Inc. | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 70114906 |
Product Name | Cable, Flat; 28 AWG; 0.05 pitch; 9 cond; Gray ins; 100 Ft. |
Product Category | Cable |
Cable Insulation | Polyvinyl Chloride |
Cable Conductor | Copper |
Standards / Certifications | UL Recognized Component Mark (US and Canadian) |