3 Conductor Multi-Conductor Cable Slate 16 AWG Braid 100.0' (30.5m)
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto
PVC Jacket Braid Shield Multiconductor, Braided Tinned Copper (90% Coverage) Shield, 600 V
Conductor: Stranded, tinned copper. Color-coded polyvinylchloride insulation; conductors cabled; braided tinned copper shield, 90% coverage. Clear nylon jacket 0.003" and gray PVC jacket (3221 — 0.016"; 3232 — 0.019"). –55°C to +105°C. 600 V.
Clear polyester wrap.
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC/nylon insulation, PVC jacket, 600V, Gray, 100ft, 3247 SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3247 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.254 VOLTAGE : 600V TEMPERATURE : -67°F to +221deg;F -55°C to +105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | |
---|---|---|---|---|
Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Multiconductor Cables |
Product Number | 3247SL005-ND | 27M2969 | 70140066 | ALP3247-SL005 |
Product Name | Multiple Conductor Cables | Shielded Multiconductor Cable, 3 Conductor, 16Awg, 100Ft, 600V; Cable Shielding Alpha Wire | Cable, Shielded; 3; 16 AWG; 19 x 29; 0.25 in.; 0.010 in.; 0.023 in.; PVC; 600 V | Alpha Essentials Multi-Conductor Cable - Braid Shield - 16 AWG 3 Conductor - Gray - 600V - 100ft - Alpha 3247 SL005 |
Product Category | Cable | |||
Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |
Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||
Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | |
Cable Shielding | Braid | Braid | Braid; Braid |