An Amphenol Spectra-Strip planar cable for reliable performance.
Features and Benefits. · Fast mass termination. · Flexible. · Easy conductor separation for circuit routing
Applications. · General purpose interconnection in electronics
Number of Ways = 14
Pitch = 1.27mm
American Wire Gauge = 28
Reel Length = 30m
Width = 17.78 mm
Cable Shape = Ribbon
Sheath Colour = Grey
Voltage Rating = 300 V
Screened/Unscreened = Unscreened
Conductor Strand Type = Stranded
Ribbon Cable, Spectra Zipr Planar, 14 Core, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Control and Instrumentation Cables | Cable Assemblies | Network Cables |
Product Number | 7082040 | 38Y7203 | 70111281 |
Product Name | Ribbon Cable, Spectra Zipr Planar, 14 Core, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant Amphenol Spectra-Strip | cable,planar(flat),gray pvc insul w/1 red edge,14 conductor,28 awg stranded | |
North American | 28 AWG | ||
Rated Voltage | 0.3000 kilovolts | ||
Standards / Certifications | RoHS | CSA Mark; UL Recognized Component Mark (US and Canadian) | |
Product Category | Cable |