Round and Flat Cables, 300 V Voltage Rating, Copper Conductor Material, 28 AWG Wire Size
Physical Characteristics. Color Code: Brown, red, orange, yellow, green, blue, violet, gray, white, black and repeat with tan common. Insulation: PVC, 0.010" wall. Thickness: 0.042" ±0.003". Pitch: 0.050" ±0.005". Twist Length: 17.5" (consult Allied for other available lengths). Flat Length: 2.50". Shielding: Aluminum/polyester foil, with minimum 90% coverage tinned copper braid. UL Style: Inner cable — 20130; Composite — 20381. CSA and CL2 certified. PVC Laminated on flat sections only with loose pairs on twist section.
Loose pair round twist 'n' flat cable is designed to combine the electrical performance and handling features of discrete twisted pair cable with the mass termination capabilities of flat ribbon cable. Loose pair round Twist 'N' Flat aluminum and braid, 0.050 in. flat pitch.
Allied Electronics, Inc. | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 70111247 |
Product Name | cable,round twist and flat,loose pair,jacketed/shielded,color coded pvc,10 pair |
Product Category | Cable |
Cable Jacket | Polyvinyl Chloride |
Cable Insulation | Polyvinyl Chloride |
Cable Conductor | Copper |
Cable Shielding | Foil Braid |