Flat Ribbon Cable Gray 20 Conductors 0.050" (1.27mm) Flat Cable 500.0' (152.40m)
Easily zippable gray flat cable with #1 conductor colored red. Flame retardant PVC insulator. Voltage Rating: 300 V. Insulation Material: 0.1 × 10 10 ohms (3 m). Also available in 15, 24, 30, 36, 44 and 64 conductors.
RIBBON CABLE, 20 CONDUCTOR, 28AWG, 300FT, GRAY; Cable Shielding:Unshielded
RIBBON CABLE, 20 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Flat Cables | Multiconductor Cables | Cable Assemblies |
Product Number | 3M155836-500-ND | 70114910 | 27X7260 |
Product Name | Flat Ribbon Cables | Cable, Flat; 28 AWG; 0.05 pitch; 20 cond; Gray ins; 100 Ft. | Ribbon Cable, 20 Conductor, 28Awg, 300Ft, Gray; Cable Shielding 3M |
Product Category | Cable | Cable | |
Cable Conductor | Copper, Tinned | Copper | |
Cable Shielding | No Shielding | No Shielding | |
Number of Conductors | 20 # | 20 # | |
Cable Pitch | 0.0500 inch (1.27 mm) |