Mueller Electric Company Audio & Video Connectors BU-P72930-2

Description
BANANA JACK PNL MNT RED
Request a Quote Datasheet
Description
BANANA JACK PNL MNT RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - BU-P72930-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P72930-2
Audio & Video Connectors BU-P72930-2
BANANA JACK PNL MNT RED

BANANA JACK PNL MNT RED

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P72930-2
Audio & Video Connectors BU-P72930-2
Audio & Video Connector

Audio & Video Connector

Buy Now
Jacks, Plugs - 314-1554-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1554-ND
Jacks, Plugs 314-1554-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Banana Jack Connector Standard Banana Threaded, External (Nut) Red

Buy Now Datasheet
Jacks, Plugs - BU-P72930-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-P72930-2
Jacks, Plugs BU-P72930-2
CONN BANANA JACK THRD RED

CONN BANANA JACK THRD RED

Supplier's Site Datasheet
Conn, Banana, Jack, 36A, Stud, Red; Gender Mueller Electric - 70AC8191 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Stud, Red; Gender Mueller Electric
70AC8191
Conn, Banana, Jack, 36A, Stud, Red; Gender Mueller Electric 70AC8191
CONN, BANANA, JACK, 36A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P72930-2 314-1554-ND BU-P72930-2 70AC8191
Product Name Audio & Video Connectors Jacks, Plugs Jacks, Plugs Conn, Banana, Jack, 36A, Stud, Red; Gender Mueller Electric
Connector Type Audio / Video
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers