Mueller Electric Company Jacks, Plugs BU-P72930-9

Description
Banana Jack Connector Standard Banana Threaded, External (Nut) White
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Threaded, External (Nut) White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1558-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1558-ND
Jacks, Plugs 314-1558-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) White

Banana Jack Connector Standard Banana Threaded, External (Nut) White

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P72930-9
Audio & Video Connectors BU-P72930-9
BANANA JACK PNL MNT WHITE

BANANA JACK PNL MNT WHITE

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P72930-9
Audio & Video Connectors BU-P72930-9
Audio & Video Connector

Audio & Video Connector

Buy Now
Conn, Banana, Jack, 36A, Stud, White; Gender Mueller Electric - 70AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Stud, White; Gender Mueller Electric
70AC8195
Conn, Banana, Jack, 36A, Stud, White; Gender Mueller Electric 70AC8195
CONN, BANANA, JACK, 36A, STUD, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, STUD, WHITE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1558-ND BU-P72930-9 70AC8195
Product Name Jacks, Plugs Audio & Video Connectors Conn, Banana, Jack, 36A, Stud, White; Gender Mueller Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details