Mueller Electric Company Double Banana Plug, 15A, Screw, Red; Gender Mueller Electric BU-PMDP-S-2.

Description
DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Description
DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Double Banana Plug, 15A, Screw, Red; Gender Mueller Electric - 17AH8655 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Screw, Red; Gender Mueller Electric
17AH8655
Double Banana Plug, 15A, Screw, Red; Gender Mueller Electric 17AH8655
DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8655
Product Name Double Banana Plug, 15A, Screw, Red; Gender Mueller Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details