BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
CONNECTOR, COAXIAL, BNC, RCPT, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Mueller Electric Company | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | BU-P4160 | BU-P4160 | 314-1193-ND | 66W1202 |
| Product Name | BNC Female Connector | BNC Connector | Coaxial Connector (RF) Assemblies | Connector, Coaxial, Bnc, Rcpt, 50 Ohm, Panel; Connector Type Mueller Electric |
| Connector Type | BNC | BNC | BNC | |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Bulkhead Jack |