Mueller Electric Company Conn, Banana, Plug, Crimp / Solder, Red; Gender Mueller Electric BU-P5169-2.

Description
CONN, BANANA, PLUG, CRIMP / SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, CRIMP / SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, Crimp / Solder, Red; Gender Mueller Electric - 20AH2571 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, Crimp / Solder, Red; Gender Mueller Electric
20AH2571
Conn, Banana, Plug, Crimp / Solder, Red; Gender Mueller Electric 20AH2571
CONN, BANANA, PLUG, CRIMP / SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, CRIMP / SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AH2571
Product Name Conn, Banana, Plug, Crimp / Solder, Red; Gender Mueller Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details