Mueller Electric Company Audio & Video Connectors BU-P72930-6

Description
BANANA JACK PNL MNT BLUE
Request a Quote Datasheet
Description
BANANA JACK PNL MNT BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P72930-6
Audio & Video Connectors BU-P72930-6
BANANA JACK PNL MNT BLUE

BANANA JACK PNL MNT BLUE

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P72930-6
Audio & Video Connectors BU-P72930-6
Audio & Video Connector

Audio & Video Connector

Buy Now
Jacks, Plugs - 314-1557-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1557-ND
Jacks, Plugs 314-1557-ND
Banana Jack Connector Standard Banana Threaded, External (Nut) Blue

Banana Jack Connector Standard Banana Threaded, External (Nut) Blue

Buy Now Datasheet
Conn, Banana, Jack, 36A, Stud, Blue; Gender Mueller Electric - 70AC8194 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 36A, Stud, Blue; Gender Mueller Electric
70AC8194
Conn, Banana, Jack, 36A, Stud, Blue; Gender Mueller Electric 70AC8194
CONN, BANANA, JACK, 36A, STUD, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

CONN, BANANA, JACK, 36A, STUD, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:36A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Jacks, Plugs - BU-P72930-6 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-P72930-6
Jacks, Plugs BU-P72930-6
CONN BANANA JACK THRD BLUE

CONN BANANA JACK THRD BLUE

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P72930-6 314-1557-ND 70AC8194 BU-P72930-6
Product Name Audio & Video Connectors Jacks, Plugs Conn, Banana, Jack, 36A, Stud, Blue; Gender Mueller Electric Jacks, Plugs
Connector Type Audio / Video
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data