Mueller Electric Company Jacks, Plugs BU-P5169-2

Description
Banana Plug Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Plug Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1179-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1179-ND
Jacks, Plugs 314-1179-ND
Banana Plug Connector Standard Banana Crimp or Solder Red

Banana Plug Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Audio & Video Connectors - BU-P5169-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P5169-2
Audio & Video Connectors BU-P5169-2
BANANA PLUG, 20AWG, RED

BANANA PLUG, 20AWG, RED

Buy Now
Banana Connectors - 8884755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884755
Banana Connectors 8884755
Mueller Electric BU-P5169-2 Banana Plug

Mueller Electric BU-P5169-2 Banana Plug

Supplier's Site
Banana Plug, 15A, Crimp/solder, Red; Gender Mueller Electric - 66W1225 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Red; Gender Mueller Electric
66W1225
Banana Plug, 15A, Crimp/solder, Red; Gender Mueller Electric 66W1225
BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site
Jacks, Plugs - BU-P5169-2 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-P5169-2
Jacks, Plugs BU-P5169-2
CONN BANANA PLUG RED

CONN BANANA PLUG RED

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1179-ND BU-P5169-2 8884755 66W1225 BU-P5169-2
Product Name Jacks, Plugs Audio & Video Connectors Banana Connectors Banana Plug, 15A, Crimp/solder, Red; Gender Mueller Electric Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers