Mueller Electric Company Audio & Video Connectors BU-PMDP-2

Description
STACKABLE DOUBLE BANANA PLUG,RED
Request a Quote Datasheet
Description
STACKABLE DOUBLE BANANA PLUG,RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - BU-PMDP-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-PMDP-2
Audio & Video Connectors BU-PMDP-2
STACKABLE DOUBLE BANANA PLUG,RED

STACKABLE DOUBLE BANANA PLUG,RED

Buy Now
Jacks, Plugs - 314-1210-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1210-ND
Jacks, Plugs 314-1210-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Banana Plug, Double, Stackable Connector Standard Banana Solderless Red

Buy Now Datasheet
Banana Connectors - 8884780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884780
Banana Connectors 8884780
Mueller Electric BU-PMDP-2 Banana Plug

Mueller Electric BU-PMDP-2 Banana Plug

Supplier's Site
Banana Plug, Double Stackable, 15A, Solderless, Red; Gender Mueller Electric - 66W1154 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Double Stackable, 15A, Solderless, Red; Gender Mueller Electric
66W1154
Banana Plug, Double Stackable, 15A, Solderless, Red; Gender Mueller Electric 66W1154
BANANA PLUG, DOUBLE STACKABLE, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium CopperRoHS Compliant: Yes

BANANA PLUG, DOUBLE STACKABLE, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium CopperRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-PMDP-2 314-1210-ND 8884780 66W1154
Product Name Audio & Video Connectors Jacks, Plugs Banana Connectors Banana Plug, Double Stackable, 15A, Solderless, Red; Gender Mueller Electric
Connector Type Audio / Video
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details