Mueller Electric Company Stackable Double Banana Plug, 15A, Blk; Gender Mueller Electric BU-PMDP-0.

Description
STACKABLE DOUBLE BANANA PLUG, 15A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Description
STACKABLE DOUBLE BANANA PLUG, 15A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stackable Double Banana Plug, 15A, Blk; Gender Mueller Electric - 17AH8657 - Newark, An Avnet Company
Chicago, IL, United States
Stackable Double Banana Plug, 15A, Blk; Gender Mueller Electric
17AH8657
Stackable Double Banana Plug, 15A, Blk; Gender Mueller Electric 17AH8657
STACKABLE DOUBLE BANANA PLUG, 15A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

STACKABLE DOUBLE BANANA PLUG, 15A, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8657
Product Name Stackable Double Banana Plug, 15A, Blk; Gender Mueller Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details