BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
CONNECTOR, COAXIAL, BNC, RCPT, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Mueller Electric Company | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | Coaxial Connectors |
| Product Number | BU-P4578 | BU-P4578 | 314-1191-ND | 66W1208 |
| Product Name | BNC PCB Connector | BNC Connector | Coaxial Connector (RF) Assemblies | Connector, Coaxial, Bnc, Rcpt, 50 Ohm, Pcb; Connector Type Mueller Electric |
| Connector Type | BNC | BNC; Jack, Female Socket | BNC | |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight Jack |