Mueller Electric Company Jacks, Plugs BU-PMDP-0

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Request a Quote
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, Double Stackable, 15A, Solderless, Black (part number 66W1153) is designed for cable mounting and features a current rating of 15A and a voltage rating of 5000 VRMS. It is constructed from nickel-plated beryllium copper for enhanced conductivity and durability. The plug includes setscrews for easy cable attachment and allows for the mounting of small components in an adjacent compartment. This product is RoHS compliant, ensuring it meets environmental standards. Available in multiple colors, this specific model is black.

Datasheet Summary
Powered by GS/AI

The Banana Plug, Double Stackable, 15A, Solderless, Black (part number 66W1153) is designed for cable mounting and features a current rating of 15A and a voltage rating of 5000 VRMS. It is constructed from nickel-plated beryllium copper for enhanced conductivity and durability. The plug includes setscrews for easy cable attachment and allows for the mounting of small components in an adjacent compartment. This product is RoHS compliant, ensuring it meets environmental standards. Available in multiple colors, this specific model is black.

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1211-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1211-ND
Jacks, Plugs 314-1211-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-PMDP-0
Audio & Video Connectors BU-PMDP-0
STACKABLE DOUBLE BANANA PLUG,BK

STACKABLE DOUBLE BANANA PLUG,BK

Buy Now
Banana Connectors - 8884786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884786
Banana Connectors 8884786
Mueller Electric BU-PMDP-0 Banana Plug

Mueller Electric BU-PMDP-0 Banana Plug

Supplier's Site
Banana Plug, Double Stackable, 15A, Solderless, Black; Gender Mueller Electric - 66W1153 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Double Stackable, 15A, Solderless, Black; Gender Mueller Electric
66W1153
Banana Plug, Double Stackable, 15A, Solderless, Black; Gender Mueller Electric 66W1153
BANANA PLUG, DOUBLE STACKABLE, 15A, SOLDERLESS, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Product Range:- RoHS Compliant: Yes

BANANA PLUG, DOUBLE STACKABLE, 15A, SOLDERLESS, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1211-ND BU-PMDP-0 8884786 66W1153
Product Name Jacks, Plugs Audio & Video Connectors Banana Connectors Banana Plug, Double Stackable, 15A, Solderless, Black; Gender Mueller Electric
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers