Mueller Electric Company Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric BU-PB48-2.

Description
TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Red; Lead Length - Metric:1.22m; LeadRoHS Compliant: Yes
Description
TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Red; Lead Length - Metric:1.22m; LeadRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric - 17AH8650 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric
17AH8650
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric 17AH8650
TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Red; Lead Length - Metric:1.22m; LeadRoHS Compliant: Yes

TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Red; Lead Length - Metric:1.22m; LeadRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8650
Product Name Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details