Mueller Electric Company Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric BU-PB48-0.

Description
TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black; Lead Length - Metric:1.22m; RoHS Compliant: Yes
Description
TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black; Lead Length - Metric:1.22m; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric - 17AH8649 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric
17AH8649
Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric 17AH8649
TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black; Lead Length - Metric:1.22m; RoHS Compliant: Yes

TEST LEAD, STACKABLE BANANA PLUG, 1.22M; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:1kV; Current Rating:15A; Insulator Colour:Black; Lead Length - Metric:1.22m; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8649
Product Name Test Lead, Stackable Banana Plug, 1.22M; Test Connector Type A Mueller Electric
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers