Mueller Electric Company Banana Plug Shorting Bar, 15A, Black; Gender Mueller Electric BU-P5145.

Description
BANANA PLUG SHORTING BAR, 15A, BLACK; Gender:Plug; Connector Mounting:Free Hanging; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Description
BANANA PLUG SHORTING BAR, 15A, BLACK; Gender:Plug; Connector Mounting:Free Hanging; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Plug Shorting Bar, 15A, Black; Gender Mueller Electric - 17AH8694 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug Shorting Bar, 15A, Black; Gender Mueller Electric
17AH8694
Banana Plug Shorting Bar, 15A, Black; Gender Mueller Electric 17AH8694
BANANA PLUG SHORTING BAR, 15A, BLACK; Gender:Plug; Connector Mounting:Free Hanging; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG SHORTING BAR, 15A, BLACK; Gender:Plug; Connector Mounting:Free Hanging; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8694
Product Name Banana Plug Shorting Bar, 15A, Black; Gender Mueller Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-N-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details