RF ADAPTER, BNC PLUG-SMA JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 17AH8688 |
| Product Name | Rf Adapter, Bnc Plug-Sma Jack, 50 Ohm; Convert From Coax Type Mueller Electric |
| Connector Type | BNC; SMA |