Mueller Electric Company Audio & Video Connectors BU-P5168-2

Description
BANANA JACK, 14AWG, RED
Request a Quote Datasheet
Description
BANANA JACK, 14AWG, RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P5168-2
Audio & Video Connectors BU-P5168-2
BANANA JACK, 14AWG, RED

BANANA JACK, 14AWG, RED

Buy Now
Banana Connectors - 8884742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884742
Banana Connectors 8884742
Mueller Electric BU-P5168-2

Mueller Electric BU-P5168-2

Supplier's Site
Jacks, Plugs - 314-1185-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1185-ND
Jacks, Plugs 314-1185-ND
Banana Jack Connector Standard Banana Crimp or Solder Red

Banana Jack Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Banana Jack, 15A, Crimp/solder, Red; Gender Mueller Electric - 66W1223 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Red; Gender Mueller Electric
66W1223
Banana Jack, 15A, Crimp/solder, Red; Gender Mueller Electric 66W1223
BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-P5168-2 8884742 314-1185-ND 66W1223
Product Name Audio & Video Connectors Banana Connectors Jacks, Plugs Banana Jack, 15A, Crimp/solder, Red; Gender Mueller Electric
Connector Type Audio / Video
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Termination Crimp, solder
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products