STACKABLE DOUBLE BANANA PLUG,RED
Banana Plug, Double, Stackable Connector Standard Banana Solderless White
CONN DBL BAN PLUG STACK SLDRLESS
BANANA PLUG, DOUBLE STACKABLE, 15A, SOLDERLESS, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BU-PMDP-9 | 314-1215-ND | BU-PMDP-9 | 66W1155 |
| Product Name | Audio & Video Connectors | Jacks, Plugs | Jacks, Plugs | Banana Plug, Double Stackable, 15A, Solderless, White; Gender Mueller Electric |
| Connector Type | Audio / Video | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount |