Mueller Electric Company Jacks, Plugs BU-P5167-2

Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet
Description
Banana Jack Connector Standard Banana Crimp or Solder Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1187-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1187-ND
Jacks, Plugs 314-1187-ND
Banana Jack Connector Standard Banana Crimp or Solder Red

Banana Jack Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Banana Connectors - 8884730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884730
Banana Connectors 8884730
Mueller Electric BU-P5167-2

Mueller Electric BU-P5167-2

Supplier's Site
Audio & Video Connectors - BU-P5167-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P5167-2
Audio & Video Connectors BU-P5167-2
BANANA JACK, 20AWG, RED

BANANA JACK, 20AWG, RED

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P5167-2
Audio & Video Connectors BU-P5167-2
Audio & Video Connector

Audio & Video Connector

Buy Now
Banana Jack, 15A, Crimp/solder, Red; Gender Mueller Electric - 66W1221 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Crimp/solder, Red; Gender Mueller Electric
66W1221
Banana Jack, 15A, Crimp/solder, Red; Gender Mueller Electric 66W1221
BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA JACK, 15A, CRIMP/SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1187-ND 8884730 BU-P5167-2 66W1221
Product Name Jacks, Plugs Banana Connectors Audio & Video Connectors Banana Jack, 15A, Crimp/solder, Red; Gender Mueller Electric
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG
Termination Crimp, solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190805 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Electronic Connector - 2004-10018311-001LF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
View Details
3 suppliers