Mueller Electric Company Banana Connectors BU-P5170-2

Description
Mueller Electric BU-P5170-2 Banana Plug
Request a Quote Datasheet
Description
Mueller Electric BU-P5170-2 Banana Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 8884752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884752
Banana Connectors 8884752
Mueller Electric BU-P5170-2 Banana Plug

Mueller Electric BU-P5170-2 Banana Plug

Supplier's Site
Jacks, Plugs - 314-1177-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1177-ND
Jacks, Plugs 314-1177-ND
Banana Plug Connector Standard Banana Crimp or Solder Red

Banana Plug Connector Standard Banana Crimp or Solder Red

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P5170-2
Audio & Video Connectors BU-P5170-2
BANANA PLUG, 14AWG, RED

BANANA PLUG, 14AWG, RED

Buy Now
Banana Plug, 15A, Crimp/solder, Red; Gender Mueller Electric - 66W1227 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Red; Gender Mueller Electric
66W1227
Banana Plug, 15A, Crimp/solder, Red; Gender Mueller Electric 66W1227
BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8884752 314-1177-ND BU-P5170-2 66W1227
Product Name Banana Connectors Jacks, Plugs Audio & Video Connectors Banana Plug, 15A, Crimp/solder, Red; Gender Mueller Electric
Gender Male / Plug Male / Plug Male / Plug
Termination Crimp, solder
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Push-in bulkhead connector - NPQM-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
0.025″ (0.0635mm) Square Pin - 9265 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details