Mueller Electric Company Male BNC Connector with Strain Relief BU-P3791

Description
Male BNC connector with molded strain relief. For use with RG-58/U cable, 50 Ohms
Request a Quote Datasheet
Description
Male BNC connector with molded strain relief. For use with RG-58/U cable, 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male BNC Connector with Strain Relief - BU-P3791 - Mueller Electric Company
Akron, OH, USA
Male BNC Connector with Strain Relief
BU-P3791
Male BNC Connector with Strain Relief BU-P3791
Male BNC connector with molded strain relief. For use with RG-58/U cable, 50 Ohms

Male BNC connector with molded strain relief. For use with RG-58/U cable, 50 Ohms

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 314-1250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
314-1250-ND
Coaxial Connector (RF) Assemblies 314-1250-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf Coaxial, Bnc Plug, 50 Ohm, Cable; Connector Type Mueller Electric - 23X4947 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Bnc Plug, 50 Ohm, Cable; Connector Type Mueller Electric
23X4947
Rf Coaxial, Bnc Plug, 50 Ohm, Cable; Connector Type Mueller Electric 23X4947
RF COAXIAL, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58/U; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

RF COAXIAL, BNC PLUG, 50 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58/U; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number BU-P3791 314-1250-ND 23X4947
Product Name Male BNC Connector with Strain Relief Coaxial Connector (RF) Assemblies Rf Coaxial, Bnc Plug, 50 Ohm, Cable; Connector Type Mueller Electric
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452581-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
2 suppliers
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details