Mueller Electric Company Battery Clip, 200A, 38.1Mm, Red Rohs Compliant Mueller Electric BU-X15400-2

Description
BATTERY CLIP, 200A, 38.1MM, RED ROHS COMPLIANT: YES
Datasheet
Description
BATTERY CLIP, 200A, 38.1MM, RED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, 200A, 38.1Mm, Red Rohs Compliant Mueller Electric - 34AH0295 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 200A, 38.1Mm, Red Rohs Compliant Mueller Electric
34AH0295
Battery Clip, 200A, 38.1Mm, Red Rohs Compliant Mueller Electric 34AH0295
BATTERY CLIP, 200A, 38.1MM, RED ROHS COMPLIANT: YES

BATTERY CLIP, 200A, 38.1MM, RED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Battery Clip, 1.5In, Red, 400A; Connector Type Mueller Electric - 51B572 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 1.5In, Red, 400A; Connector Type Mueller Electric
51B572
Battery Clip, 1.5In, Red, 400A; Connector Type Mueller Electric 51B572
BATTERY CLIP, 1.5IN, RED, 400A; Connector Type:Alligator Clip; Current Rating:200A; Jaw Opening Max:1.5"; Insulator Colour:Red; Product Range:-; Body Material:Steel; Colour:Red; Contact Material:Steel; Features:Fully Insulated RoHS Compliant: No

BATTERY CLIP, 1.5IN, RED, 400A; Connector Type:Alligator Clip; Current Rating:200A; Jaw Opening Max:1.5"; Insulator Colour:Red; Product Range:-; Body Material:Steel; Colour:Red; Contact Material:Steel; Features:Fully Insulated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 34AH0295 51B572
Product Name Battery Clip, 200A, 38.1Mm, Red Rohs Compliant Mueller Electric Battery Clip, 1.5In, Red, 400A; Connector Type Mueller Electric
Current Rating 200.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details