Mueller Electric Company Binding Post, 30A, Panel; Product Range Mueller Electric BU-P6883.

Description
BINDING POST, 30A, PANEL; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Description
BINDING POST, 30A, PANEL; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, Panel; Product Range Mueller Electric - 17AH8703 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, Panel; Product Range Mueller Electric
17AH8703
Binding Post, 30A, Panel; Product Range Mueller Electric 17AH8703
BINDING POST, 30A, PANEL; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

BINDING POST, 30A, PANEL; Product Range:-; Current Rating:30A; Voltage Rating:500V; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AH8703
Product Name Binding Post, 30A, Panel; Product Range Mueller Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-598-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers