SMA FLANGE MOUNT CONN (F TO F)
Mueller Electric BU-P72973 RF Adapter
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
ADAPTER, COAXIAL, SMA FLANGED JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF COAX ADAPTER, SMA JACK-JACK, 50 OHM; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; RoHS Compliant: Yes
RF Adapters - In Series SMA FLANGE MOUNT CONN (F TO F)
| Mueller Electric Company | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | BU-P72973 | 8884774 | BU-P72973 | 314-1172-ND | 66W1233 | BU-P72973 |
| Product Name | SMA Connector | Coaxial Adapters | SMA Connector | Coaxial Connector (RF) Adapters | Adapter, Coaxial, Sma Flanged Jack-Jack, 50 Ohm; Convert From Coax Type Mueller Electric | RF Adapters - In Series |
| Connector Type | BNC; SMA | SMA | SMA | SMA | ||
| Gender | Male / Plug | Female / Jack | Female / Jack | Female / Jack | ||
| Mounting | Panel Mount | Panel Mount |