Mueller Electric Company Test Clip; Nickel Silver JP-8078

Description
Telecom Clip with Single Needle JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail. Clip Options: Add suffix to base clip part number. J — Add 4 mm banana jack TJ — Add 8-32 threaded jack N — No mounting hardware L — Hardware for clip shipped loose x — Add colored boot to clip Cx — Add colored boot to clip with jack Single needle will penetrate insulation on wide range of wire sizes.
Datasheet
Description
Telecom Clip with Single Needle JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail. Clip Options: Add suffix to base clip part number. J — Add 4 mm banana jack TJ — Add 8-32 threaded jack N — No mounting hardware L — Hardware for clip shipped loose x — Add colored boot to clip Cx — Add colored boot to clip with jack Single needle will penetrate insulation on wide range of wire sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Clip; Nickel Silver - 70188355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip; Nickel Silver
70188355
Test Clip; Nickel Silver 70188355
Telecom Clip with Single Needle JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail. Clip Options: Add suffix to base clip part number. J — Add 4 mm banana jack TJ — Add 8-32 threaded jack N — No mounting hardware L — Hardware for clip shipped loose x — Add colored boot to clip Cx — Add colored boot to clip with jack Single needle will penetrate insulation on wide range of wire sizes.

Telecom Clip with Single Needle
JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail.
Clip Options: Add suffix to base clip part number.
J — Add 4 mm banana jack
TJ — Add 8-32 threaded jack
N — No mounting hardware
L — Hardware for clip shipped loose
x — Add colored boot to clip
Cx — Add colored boot to clip with jack
Single needle will penetrate insulation on wide range of wire sizes.

Supplier's Site
Test Probe, Spring; Connector Type Mueller Electric - 90B3831 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Spring; Connector Type Mueller Electric
90B3831
Test Probe, Spring; Connector Type Mueller Electric 90B3831
TEST PROBE, SPRING; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:25.4mm; Insulator Colour:-; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes

TEST PROBE, SPRING; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:25.4mm; Insulator Colour:-; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70188355 90B3831
Product Name Test Clip; Nickel Silver Test Probe, Spring; Connector Type Mueller Electric
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details