Mueller Electric Company Telecom Clip, 25.4Mm Jaw Open Rohs Compliant Mueller Electric JP-25182

Description
TELECOM CLIP, 25.4MM JAW OPEN ROHS COMPLIANT: YES
Description
TELECOM CLIP, 25.4MM JAW OPEN ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Telecom Clip, 25.4Mm Jaw Open Rohs Compliant Mueller Electric - 29AK0531 - Newark, An Avnet Company
Chicago, IL, United States
Telecom Clip, 25.4Mm Jaw Open Rohs Compliant Mueller Electric
29AK0531
Telecom Clip, 25.4Mm Jaw Open Rohs Compliant Mueller Electric 29AK0531
TELECOM CLIP, 25.4MM JAW OPEN ROHS COMPLIANT: YES

TELECOM CLIP, 25.4MM JAW OPEN ROHS COMPLIANT: YES

Supplier's Site
Test Probe, Spring; Connector Type Mueller Electric - 95B8427 - Newark, An Avnet Company
Chicago, IL, United States
Test Probe, Spring; Connector Type Mueller Electric
95B8427
Test Probe, Spring; Connector Type Mueller Electric 95B8427
TEST PROBE, SPRING; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:25.4mm; Insulator Colour:-; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes

TEST PROBE, SPRING; Connector Type:Alligator Clip; Current Rating:-; Jaw Opening Max:25.4mm; Insulator Colour:-; Product Range:-; Contact Material:Nickel RoHS Compliant: Yes

Supplier's Site
Clip; 22 AWG; Nickel Silver Clip - 70188365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; 22 AWG; Nickel Silver Clip
70188365
Clip; 22 AWG; Nickel Silver Clip 70188365
22 AWG, Telecom Clip with Nickel Plated Bed of Nails JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail. Clip Options: Add suffix to base clip part number. J — Add 4 mm banana jack TJ — Add 8-32 threaded jack N — No mounting hardware L — Hardware for clip shipped loose x — Add colored boot to clip Cx — Add colored boot to clip with jack Telecom clip with nickel plated bed of nails

22 AWG, Telecom Clip with Nickel Plated Bed of Nails
JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail.
Clip Options: Add suffix to base clip part number.
J — Add 4 mm banana jack
TJ — Add 8-32 threaded jack
N — No mounting hardware
L — Hardware for clip shipped loose
x — Add colored boot to clip
Cx — Add colored boot to clip with jack
Telecom clip with nickel plated bed of nails

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 29AK0531 70188365
Product Name Telecom Clip, 25.4Mm Jaw Open Rohs Compliant Mueller Electric Clip; 22 AWG; Nickel Silver Clip
Unlock Full Specs
to access all available technical data

Similar Products