Mueller Electric Company Audio & Video Connectors JP-8783-J

Description
Test Clip Nickel Silver, large, Bed of N
Request a Quote Datasheet
Description
Test Clip Nickel Silver, large, Bed of N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - JP-8783-J - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
JP-8783-J
Audio & Video Connectors JP-8783-J
Test Clip Nickel Silver, large, Bed of N

Test Clip Nickel Silver, large, Bed of N

Buy Now
Test Clip Nickel Silver, large, with Bed of Nails & Spike, banana jack - 70188359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Clip Nickel Silver, large, with Bed of Nails & Spike, banana jack
70188359
Test Clip Nickel Silver, large, with Bed of Nails & Spike, banana jack 70188359
JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail. Clip Options: Add suffix to base clip part number. J — Add 4 mm banana jack TJ — Add 8-32 threaded jack N — No mounting hardware L — Hardware for clip shipped loose x — Add colored boot to clip Cx — Add colored boot to clip with jack

JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail.
Clip Options: Add suffix to base clip part number.
J — Add 4 mm banana jack
TJ — Add 8-32 threaded jack
N — No mounting hardware
L — Hardware for clip shipped loose
x — Add colored boot to clip
Cx — Add colored boot to clip with jack

Supplier's Site
Large Angled Nose Telecom Clip, 25.4Mm; Connector Type Mueller Electric - 20J3839 - Newark, An Avnet Company
Chicago, IL, United States
Large Angled Nose Telecom Clip, 25.4Mm; Connector Type Mueller Electric
20J3839
Large Angled Nose Telecom Clip, 25.4Mm; Connector Type Mueller Electric 20J3839
LARGE ANGLED NOSE TELECOM CLIP, 25.4MM; Connector Type:Banana Jack; Current Rating:-; Jaw Opening Max:25.4mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

LARGE ANGLED NOSE TELECOM CLIP, 25.4MM; Connector Type:Banana Jack; Current Rating:-; Jaw Opening Max:25.4mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number JP-8783-J 70188359 20J3839
Product Name Audio & Video Connectors Test Clip Nickel Silver, large, with Bed of Nails & Spike, banana jack Large Angled Nose Telecom Clip, 25.4Mm; Connector Type Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details