SMALL ANGLED NOSE TELECOM CLIP; Connector Type:Test Clip; Current Rating:-; Jaw Opening Max:25.4mm; Insulator Colour:-; Product Range:- RoHS Compliant: Yes
JS Popper, a Mueller Company, has been the industry standard for over 50 years at Bell Telephone companies and test equipment manufacturers worldwide. Solid nickel-silver construction ensures corrosion resistance and good contact every time without exposed contact points on your circuit. Standard clips include mounting hardware: bolt, locking washer, standard washer and nut assembled on clip tail.
Clip Options: Add suffix to base clip part number.
J — Add 4 mm banana jack
TJ — Add 8-32 threaded jack
N — No mounting hardware
L — Hardware for clip shipped loose
x — Add colored boot to clip
Cx — Add colored boot to clip with jack
Test Clips large straight jaw bed of nails & spike
| Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 07J1528 | 70188367 | JP-33674 |
| Product Name | Small Angled Nose Telecom Clip; Connector Type Mueller Electric | Test Clip, large, straight jaw, with Bed of Nails, spike & assembled hardware | Test Clips |