Mueller Electric Company Banana Connectors BU-P5169-0

Description
Mueller Electric BU-P5169-0 Banana Plug
Request a Quote Datasheet
Description
Mueller Electric BU-P5169-0 Banana Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Connectors - 8884746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884746
Banana Connectors 8884746
Mueller Electric BU-P5169-0 Banana Plug

Mueller Electric BU-P5169-0 Banana Plug

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
BU-P5169-0
Audio & Video Connectors BU-P5169-0
BANANA PLUG, 20AWG, BLACK

BANANA PLUG, 20AWG, BLACK

Buy Now
Jacks, Plugs - 314-1180-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1180-ND
Jacks, Plugs 314-1180-ND
Banana Plug Connector Standard Banana Crimp or Solder Black

Banana Plug Connector Standard Banana Crimp or Solder Black

Buy Now Datasheet
Jacks, Plugs - BU-P5169-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
BU-P5169-0
Jacks, Plugs BU-P5169-0
CONN BANANA PLUG BLACK

CONN BANANA PLUG BLACK

Supplier's Site Datasheet
Banana Plug, 15A, Crimp/solder, Black; Gender Mueller Electric - 66W1224 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Crimp/solder, Black; Gender Mueller Electric
66W1224
Banana Plug, 15A, Crimp/solder, Black; Gender Mueller Electric 66W1224
BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA PLUG, 15A, CRIMP/SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8884746 BU-P5169-0 314-1180-ND BU-P5169-0 66W1224
Product Name Banana Connectors Audio & Video Connectors Jacks, Plugs Jacks, Plugs Banana Plug, 15A, Crimp/solder, Black; Gender Mueller Electric
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp, solder Crimp or Solder
Connector Type Audio / Video
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1105 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1339G5-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers