Mueller Electric Company Conn, Banana, Jack, Crimp / Solder, Blk; Gender Mueller Electric BU-P5167-0.

Description
CONN, BANANA, JACK, CRIMP / SOLDER, BLK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes
Description
CONN, BANANA, JACK, CRIMP / SOLDER, BLK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Jack, Crimp / Solder, Blk; Gender Mueller Electric - 20AH2566 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, Crimp / Solder, Blk; Gender Mueller Electric
20AH2566
Conn, Banana, Jack, Crimp / Solder, Blk; Gender Mueller Electric 20AH2566
CONN, BANANA, JACK, CRIMP / SOLDER, BLK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

CONN, BANANA, JACK, CRIMP / SOLDER, BLK; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact TerminationRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AH2566
Product Name Conn, Banana, Jack, Crimp / Solder, Blk; Gender Mueller Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details