Mueller Electric Company Jacks, Plugs BU-PMDP-S-9

Description
Banana Plug, Double, Shorting Connector Standard Banana Solderless White
Request a Quote Datasheet
Description
Banana Plug, Double, Shorting Connector Standard Banana Solderless White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1212-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1212-ND
Jacks, Plugs 314-1212-ND
Banana Plug, Double, Shorting Connector Standard Banana Solderless White

Banana Plug, Double, Shorting Connector Standard Banana Solderless White

Buy Now Datasheet
Audio & Video Connectors - BU-PMDP-S-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
BU-PMDP-S-9
Audio & Video Connectors BU-PMDP-S-9
DOUBLE BANANA SHORTING PLUG,WHT

DOUBLE BANANA SHORTING PLUG,WHT

Buy Now
Banana Connectors - 8884806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Banana Connectors
8884806
Banana Connectors 8884806
Mueller Electric BU-PMDP-S-9 Banana Plug

Mueller Electric BU-PMDP-S-9 Banana Plug

Supplier's Site
Banana Plug With Shorting Bar, Double, 15A, Solderless, White; Gender Mueller Electric - 66W1152 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug With Shorting Bar, Double, 15A, Solderless, White; Gender Mueller Electric
66W1152
Banana Plug With Shorting Bar, Double, 15A, Solderless, White; Gender Mueller Electric 66W1152
BANANA PLUG WITH SHORTING BAR, DOUBLE, 15A, SOLDERLESS, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Product Range:- RoHS Compliant: Yes

BANANA PLUG WITH SHORTING BAR, DOUBLE, 15A, SOLDERLESS, WHITE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-1212-ND BU-PMDP-S-9 8884806 66W1152
Product Name Jacks, Plugs Audio & Video Connectors Banana Connectors Banana Plug With Shorting Bar, Double, 15A, Solderless, White; Gender Mueller Electric
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers