Mueller Electric Company BNC Breakout Female BU-P4969

Description
Female BNC Connector with 7 inch 20 AWG wire leads
Request a Quote Datasheet
Description
Female BNC Connector with 7 inch 20 AWG wire leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Breakout Female - BU-P4969 - Mueller Electric Company
Akron, OH, USA
BNC Breakout Female
BU-P4969
BNC Breakout Female BU-P4969
Female BNC Connector with 7 inch 20 AWG wire leads

Female BNC Connector with 7 inch 20 AWG wire leads

Supplier's Site Datasheet
Swedesboro, NJ, United States
BNC Connector
BU-P4969
BNC Connector BU-P4969
BNC FEMALE WITH 20AWG WIRES

BNC FEMALE WITH 20AWG WIRES

Buy Now

Technical Specifications

  Mueller Electric Company Powell Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number BU-P4969 BU-P4969
Product Name BNC Breakout Female BNC Connector
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051046-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 1242521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details