RF ADAPTER, BNC JACK- JACK/JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:75ohm; Connector Type:Intra Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 17AH8702 |
| Product Name | Rf Adapter, Bnc Jack- Jack/jack, 75 Ohm; Convert From Coax Type Mueller Electric |
| Connector Type | BNC |