Mueller Electric Company Conn, Banana, Jack, Crimp / Solder, Red; Gender Mueller Electric BU-P5167-2.

Description
CONN, BANANA, JACK, CRIMP / SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, JACK, CRIMP / SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Jack, Crimp / Solder, Red; Gender Mueller Electric - 20AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, Crimp / Solder, Red; Gender Mueller Electric
20AH2567
Conn, Banana, Jack, Crimp / Solder, Red; Gender Mueller Electric 20AH2567
CONN, BANANA, JACK, CRIMP / SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, JACK, CRIMP / SOLDER, RED; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AH2567
Product Name Conn, Banana, Jack, Crimp / Solder, Red; Gender Mueller Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data