Mueller Electric Company Audio & Video Connectors BU-PMDP-S-2

Description
DOUBLE BANANA SHORTING PLUG,RED
Request a Quote Datasheet
Description
DOUBLE BANANA SHORTING PLUG,RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
BU-PMDP-S-2
Audio & Video Connectors BU-PMDP-S-2
DOUBLE BANANA SHORTING PLUG,RED

DOUBLE BANANA SHORTING PLUG,RED

Buy Now
Jacks, Plugs - 314-1213-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1213-ND
Jacks, Plugs 314-1213-ND
Banana Plug, Double, Shorting Connector Standard Banana Solderless Red

Banana Plug, Double, Shorting Connector Standard Banana Solderless Red

Buy Now Datasheet
Banana Plug With Shorting Bar, Double, 15A, Solderless, Red; Gender Mueller Electric - 66W1151 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug With Shorting Bar, Double, 15A, Solderless, Red; Gender Mueller Electric
66W1151
Banana Plug With Shorting Bar, Double, 15A, Solderless, Red; Gender Mueller Electric 66W1151
BANANA PLUG WITH SHORTING BAR, DOUBLE, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Product Range:- RoHS Compliant: Yes

BANANA PLUG WITH SHORTING BAR, DOUBLE, 15A, SOLDERLESS, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BU-PMDP-S-2 314-1213-ND 66W1151
Product Name Audio & Video Connectors Jacks, Plugs Banana Plug With Shorting Bar, Double, 15A, Solderless, Red; Gender Mueller Electric
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers