Panel mount Female BNC connector with Isolated ground
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
50 Ohm Straight BNC Female Socket
CONNECTOR, COAXIAL, BNC, RCPT, 50 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Mueller Electric Company | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | Coaxial Connectors |
| Product Number | BU-P3778 | 314-1249-ND | BU-P3778 | 8884651 | 66W1198 |
| Product Name | BNC Isolated Ground Panel Mount Connector | Coaxial Connector (RF) Assemblies | BNC Connector | Coaxial Connectors | Connector, Coaxial, Bnc, Rcpt, 50 Ohm, Panel; Connector Type Mueller Electric |
| Connector Type | BNC | BNC | BNC | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight; Straight | Straight; Straight Bulkhead Jack |