Mueller Electric BU-P6738 RF Adapter
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 75Ohm
ADAPTER, COAXIAL, TEE, BNC JACK-JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| Mueller Electric Company | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | BU-P6738 | BU-P6738 | 8884764 | 314-1176-ND | 66W1229 |
| Product Name | BNC T-Connector | BNC Connector | Coaxial Adapters | Coaxial Connector (RF) Adapters | Adapter, Coaxial, Tee, Bnc Jack-Jack-Jack, 75 Ohm; Convert From Coax Type Mueller Electric |
| Connector Type | BNC | BNC | BNC | BNC |