Mueller Electric Company Jacks, Plugs BU-P4543-2

Description
Tip Jack, Double Connector Standard Tip Turret Black, Red
Request a Quote Datasheet
Description
Tip Jack, Double Connector Standard Tip Turret Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 314-1197-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
314-1197-ND
Jacks, Plugs 314-1197-ND
Tip Jack, Double Connector Standard Tip Turret Black, Red

Tip Jack, Double Connector Standard Tip Turret Black, Red

Buy Now Datasheet
Tip Jack, 5A, Red; Connector Type Mueller Electric - 66W1207 - Newark, An Avnet Company
Chicago, IL, United States
Tip Jack, 5A, Red; Connector Type Mueller Electric
66W1207
Tip Jack, 5A, Red; Connector Type Mueller Electric 66W1207
TIP JACK, 5A, RED; Connector Type:Tip Jack; For Use With:Standard 0.08" Pin Plugs; Breakdown Voltage:-; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

TIP JACK, 5A, RED; Connector Type:Tip Jack; For Use With:Standard 0.08" Pin Plugs; Breakdown Voltage:-; Current Rating:5A; Wire Size AWG Max:-; Insulator Colour:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-1197-ND 66W1207
Product Name Jacks, Plugs Tip Jack, 5A, Red; Connector Type Mueller Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details