Mueller Electric Company Dual 4mm Banana Plug BU-PMDP-@

Description
Stackable Double 4mm Banana Plug. Solderless design is connected with setscrews. Also has compartment for mounting small Components. Pin Spacing is .75′ (19 mm)
Datasheet
Description
Stackable Double 4mm Banana Plug. Solderless design is connected with setscrews. Also has compartment for mounting small Components. Pin Spacing is .75′ (19 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4mm Banana Plug - BU-PMDP-@ - Mueller Electric Company
Akron, OH, USA
Dual 4mm Banana Plug
BU-PMDP-@
Dual 4mm Banana Plug BU-PMDP-@
Stackable Double 4mm Banana Plug. Solderless design is connected with setscrews. Also has compartment for mounting small Components. Pin Spacing is .75′ (19 mm)

Stackable Double 4mm Banana Plug. Solderless design is connected with setscrews. Also has compartment for mounting small Components. Pin Spacing is .75″ (19 mm)

Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company
Product Category Electrical Connectors
Product Number BU-PMDP-@
Product Name Dual 4mm Banana Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details